DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 63 64 65 66 67 68 69 70 71 72 73 74 75 80 90 100 110 120 130 150 200 250 300 332
Product Name Notes
Enclosed AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 30A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 1.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 10A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 700mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 30A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 4.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 3.2A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 30A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

<< Prev Next >>