Cosel U.S.A., Inc. AC DC Converters LFA15F-5

Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2409-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2409-ND
AC DC Converters 1776-2409-ND
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 15W; 5VDC; 3 - 70161083 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 15W; 5VDC; 3
70161083
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 15W; 5VDC; 3 70161083
Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price Features: Super Compact 38% Less Volume Than Cosel's LDA Series Hi Reliability — Field Failure Rate Less Than 0.01% Outstanding Cosel Quality and Workmanship Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt) Universial Input 85 — 264 VAC — Complies with IEC61000-3-2 High Efficiency Via Synchronous Rectification Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection Built in Inrush, Overcurrent, Overvoltage Protection Fully Regulated, Fully Isolated Input/Output Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price
Features:
Super Compact 38% Less Volume Than Cosel's LDA Series
Hi Reliability — Field Failure Rate Less Than 0.01%
Outstanding Cosel Quality and Workmanship
Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt)
Universial Input 85 — 264 VAC — Complies with IEC61000-3-2
High Efficiency Via Synchronous Rectification
Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection
Built in Inrush, Overcurrent, Overvoltage Protection
Fully Regulated, Fully Isolated Input/Output
Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B
UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS
Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2409-ND 70161083
Product Name AC DC Converters POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 15W; 5VDC; 3
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details