Cosel U.S.A., Inc. AC DC Converters LFA150F-24

Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-2397-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-2397-ND
AC DC Converters 1776-2397-ND
Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.3A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 151.2W; 24VDC - 70161109 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 151.2W; 24VDC
70161109
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 151.2W; 24VDC 70161109
Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price Features: Super Compact 38% Less Volume Than Cosel's LDA Series Hi Reliability — Field Failure Rate Less Than 0.01% Outstanding Cosel Quality and Workmanship Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt) Universial Input 85 — 264 VAC — Complies with IEC61000-3-2 High Efficiency Via Synchronous Rectification Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection Built in Inrush, Overcurrent, Overvoltage Protection Fully Regulated, Fully Isolated Input/Output Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price
Features:
Super Compact 38% Less Volume Than Cosel's LDA Series
Hi Reliability — Field Failure Rate Less Than 0.01%
Outstanding Cosel Quality and Workmanship
Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt)
Universial Input 85 — 264 VAC — Complies with IEC61000-3-2
High Efficiency Via Synchronous Rectification
Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection
Built in Inrush, Overcurrent, Overvoltage Protection
Fully Regulated, Fully Isolated Input/Output
Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B
UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS
Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2397-ND 70161109
Product Name AC DC Converters POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 151.2W; 24VDC
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1129-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.4 amps
View Details
2 suppliers
80 PLUS Gold 500W Flex ATX Power Supply (FSP) - PS8-500FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details