Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1327415 | 1776-2411-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 5.0 volts |