Autec Power Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| "The Cat" a metal enclosed constant current 120Vac LED driver for indoor and outdoor use. Selv output and Triac dimming with trailing edge that matches great with high brightness LEDs. | |
| "The Eagle" a linear metal enclosed dimmable LED driver. With a constant current with 120-347Vac input voltage and a output range of 250-2000ma. It gives you the option for 32,... | |
| "The Elephant" a linear metal enclosed constant current Led driver. With an input voltage of 120-277Vac and an output range of 250-2000Ma. Current selectable and options for 32, 47, 58... | |
| "The Goliath" a plastic Led Driver with constant voltage and an output range of 1500-3000ma. Two output voltages of 12 and 24 volts with a power rating of 36 watts. | |
| "The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2... | |
| "The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL... | |
| "The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for... | |
| "The Taxi" a metal enclosed constant current UL listed LED driver with a power output of 600-2000Ma. With an input voltage of 100-277Vac and power ratings of 54 and 85... | |
| "The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P... | |
| "The Wildcat" is a metal inclosed constant current LED driver for indoor and outdoor uses. Give your high brightness LED's the best with Triac dimming and SELV output. This UL... | |
| “Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V,... | |
| “The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL... | |
| “The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available... | |
| “The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings... | |
| “The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W,... | |
| “The Protector” (LPS Series) is an LED Driver available in Input Ranges of 120Vac, 277Vac, 347Vac, and 480Vac. With an Output Range of 10kA-25kA, the Protector features a plastic casing,... | |
| “The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between... | |
| Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design... | |
| If working conditions tend to be damp, one should make sure that they are considering the correct LED driver that can be exposed to the dampness. The Lizard is suited... | |
| LED driver "The Condor" a plastic or metal constant voltage UL listed device for indoor and outdoor use. Power ratings include 12, 80, 100, & 240watts with an output voltage... | |
| LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage... | |
| One of the best choices in the Autec lineup of Constant Voltage LED Drivers is The Admiral. This unit comes in power ratings of 60W, 100W, and 150W with an... | |
| The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100%... | |
| The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output... | |
| The Ammo is a Constant Current High-Efficiency LED Driver that is part of Autec's tariff relief line of high-efficiency power solutions. It features 347Vac of input voltage and an output... | |
| The constant current plastic encapsulated cased LED driver known by "The Case" is an easy way to have multiple outputs between 8-52 watts. With an output range of 300-1000ma its... | |
| The Diamond (LSDCMPPT / LSDCDMPPT Series) is a Constant Current High-Efficiency LED Driver. Featuring 10Vdc-40Vdc Input Voltage and Output Range of 0mA-4000mA, the Diamond is available in Power Ratings of... | |
| The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes... | |
| The Kingpin (LFHCP-PM Series) is a Constant Current LED Driver featuring an Input Voltage of 100Vac-347Vac and an Output Range of 100mA-1300mA. Available in Power Ratings of 42W and 56W,... | |
| The Kraven (LFHCP Series) is a Constant Current LED Driver. With an Input Voltage of 200-480Vac and an Output Range of 150mA-7500mA, this Constant Current unit is UL Listed, Class... | |
| The Narrows is a Constant Current high-efficiency LED Driver that is part of Autec's tariff relief line of power solutions. This series features 120Vac-277Vac of input voltage and an output... | |
| The Nautilus is a Constant Voltage High-Efficiency LED Driver that is made in Taiwan. It features 120Vac-277Vac input voltage and an output range of 100–5000mA. Available in power ratings of... | |
| The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output... | |
| The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for... |
| << Prev | Next >> |