Autec Power Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"The Prowler" is a terrific constant current LED Driver model offered by Autec for indoor and outdoor lighting applications. It is UL rated with a 50W power rating option and...
"The Scholar" is a constant current LED Driver model offered by Autec for indoor and outdoor lighting applications. It is UL rated with a 43W power rating option and an...
‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up...
‘The Doctor’ falls under the category of Desktop Medical Power Supplies (DT-M series), featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI. ‘The Doctor’ meets...
“The Beast” is an aluminum case LED Driver with a wide variety of power options. The dimming options for this device are as follows: 0(0.5)-10V/PWM/exter nal resistor/clock/DMX. Best for indoor...
“The Clover” falls into Autec’s L13WCD600 Series and is a High Power Constant Current LED Driver. It features a metal casing, input voltage of 120Vac-277Vac, an output range of 2200mA-11110mA,...
“The Creature” is another High Power Constant Current LED Driver from Autec. This L4WCP Series unit comes in casings of metal or aluminum. With an input voltage of 108Vac-305Vac or...
“The Crocodile” (L12WCD Series) is a Constant Current LED Driver featuring 100-277Vac Input and an Output Range of 500mA-1500mA. Available in Power Ratings of 30W and 50W, the Crocodile is...
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of...
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings...
“The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an...
“The Lil’ Dipper” (L2WCH Series) is a Constant Current LED Driver featuring 90-305 or 108-132Vac Input Voltage and an Output Range of 285mA-1260mA. It comes available in Power Ratings of...
“The Monster” is a constant Voltage model also has two ranges of input voltage from 108Vac-305Vac and 90Vac-305Vac. In both aluminum and metal case designs, Autec has created these High...
“The Mystery” (L3WCD-R Series) is a Constant Current LED Driver available in Power Ratings of 60W, 120W, 160W, 200W, and 240W. Featuring an Input Voltage of 100-277Vac and an Output...
Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and...
Please contact your Autec Power Technical Sales Representative today and discover if this high-efficiency Autec product series will prove to be the perfect solution for your unique power application!
The "Beauty" an aluminum constructed saucer type constant current LED driver. This Device has an input of 100-277vac with a output range of 520-1550ma. Featuring a dimming capacity with resistor,...
The "Carnage" a metal constructed constant current and power LED driver. This Device has a input of 249-528vac and 180-528Vac and an output range of 100-7500ma. Featuring a dimming capacity...
The "Elegant" a metal constructed constant current LED driver. This Device has a input of 100-277vac and an output range of 500-7500ma. Featuring a dimming capacity with dim to off,...
The "Universe" a plastic constructed constant current LED driver. This Device has a input of 100-240vac and an output range of 1670-10000ma. It is IP65 and UL Class 2 and...
The Alligator (L12WC- Series) is a Constant Current High-Efficiency LED Driver. This unit features 100–277Vac Input, IP65 rating, and an Output Range of 600mA-1600mA. This High Efficiency unit is available...
The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W,...
The Chameleon (L4WCD Series) is a Constant Current LED Driver. Casing options include aluminum, metal, slim, and plastic. Featuring an Input Voltage of 103Vac-305Vac and an Output Range of 350mA-4200mA,...
The Defender is different from other similar families because although it is a series of Constant Power LED Drivers, it is considered an Emergency Power Supply. It features a battery...
The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and...
The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet...
The Guardian (ELEW Series) is an Emergency LED Driver that features a Constant Current design and a metal casing. It has an Input Voltage of 120Vac - 277Vac±10% and an...
The High Note is a series of Constant Voltage LED Drivers offered by Autec Power Systems. Suitable for outdoor and indoor applications, it is UL Recognized and a Class 2...
The L13WCX also known as "The Max" is a quality built aluminum Led Driver for dry or damp location use. Its a constant power driver with an output range of...
The Marvel (HPN Series) is an AutecFlex power supply in our line of high-power solutions. This series' specifications include 187-277Vac for Single Phase or 3-Phase Options and 277-480Vac for 3-Phase...
The Revolution (L2HCP Series) is a Constant Power LED Driver. This unit features 277-480Vac/347-480Va c Input, and an Output Range of 270mA-20000mA. This high-efficiency unit is available in a metal...
The Stellar (DTXXXS Series) is a desktop industrial-grade power supply suited to power consumer electronics, office equipment, industrial equipment, and household appliances. It features a universal input voltage of 100–240Vac,...
The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W.
This high-power density, metal case LED Driver family is our Constant Voltage design making it a unique Power LED Driver. The input voltage of these models ranges from 120-277Vac. With...
When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring...
With a wide variety of case options and power ratings, “The Striker” is a Constant Current LED Driver that will safely and reliably power your indoor or outdoor systems. Choose...

<< Prev Next >>