The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100% with PMW and 0.5-10 volts control. This Led driver features the ability to control the output through a pot switch. Class P,UL listed and Class 2 with a power rating of 25, 30, 40, 50, 56 and 60 watts this device will meet your power needs. This driver is only recommended for indoor operation.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L7WCD050S083SS-L |
| Product Name | L7WCD Series “The Philosopher” LED Driver |
| Type | Lighting Inverter |