Autec Power Inc. L7WCD Series “The Philosopher” LED Driver L7WCD040S100SS-L

Description
The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100% with PMW and 0.5-10 volts control. This Led driver features the ability to control the output through a pot switch. Class P,UL listed and Class 2 with a power rating of 25, 30, 40, 50, 56 and 60 watts this device will meet your power needs. This driver is only recommended for indoor operation.
Description
The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100% with PMW and 0.5-10 volts control. This Led driver features the ability to control the output through a pot switch. Class P,UL listed and Class 2 with a power rating of 25, 30, 40, 50, 56 and 60 watts this device will meet your power needs. This driver is only recommended for indoor operation.

Suppliers

Company
Product
Description
Supplier Links
L7WCD Series “The Philosopher” LED Driver - L7WCD040S100SS-L - Autec Power Inc.
Frisco, TX, United States
L7WCD Series “The Philosopher” LED Driver
L7WCD040S100SS-L
L7WCD Series “The Philosopher” LED Driver L7WCD040S100SS-L
The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100% with PMW and 0.5-10 volts control. This Led driver features the ability to control the output through a pot switch. Class P,UL listed and Class 2 with a power rating of 25, 30, 40, 50, 56 and 60 watts this device will meet your power needs. This driver is only recommended for indoor operation.

The "Philosopher" a metal constructed constant current LED driver. This Device has an input of 100/120-277vac and an output range of 380-1500ma. Featuring a flicker free dimming capacity of 5-100% with PMW and 0.5-10 volts control. This Led driver features the ability to control the output through a pot switch. Class P,UL listed and Class 2 with a power rating of 25, 30, 40, 50, 56 and 60 watts this device will meet your power needs. This driver is only recommended for indoor operation.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L7WCD040S100SS-L
Product Name L7WCD Series “The Philosopher” LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU200-600T-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details