Autec Power Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| "The Flash" is an enclosed high-efficiency, high-power industrial grade power supply with forced air cooling. AC input 100-264VAC is standard with a variety of models offered to cover 12VDC through... | |
| ‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of... | |
| Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac... | |
| Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and... | |
| Constant current LED driver "The Lilly" has some amazing dimming features including 0-10v, triac and Autecs own dual dimming technology. Perfect for dry and damp indoor and outdoor use. This... | |
| Our SPACZ Series is named "The Myrmidon" due to its military and industrial applications. AC-DC Converter Half Brick model includes an EMI filter and rectification circuit and is available in... | |
| Our SPDCAN Series also referred to as "The Argyle" is a dependable DC-DC Converter Isolated PSU with a wide range input voltage of 16.8-120Vdc. Featuring power ratings of 140W -... | |
| The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the... | |
| The Ivy is a J-box model LED Driver with a Constant Voltage design and Triac Dimming options available. This UL Listed IP20 LED Driver is perfect for Indoor and Outdoor... | |
| The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the... | |
| The Reveler is a High-Efficiency Constant Current LED Driver. Featuring 120–277 & 347Vac input, an output range of 220mA-3200mA, and an IP20 & IP66 rating, the Reveler is qualified for... | |
| The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and... | |
| The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output... | |
| The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W,... |
| << Prev | Next >> |