Autec Power Inc. L6WCD Series "The Hero" LED Driver L6WCD050S115PS

Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet
Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L6WCD Series
Frisco, TX, United States
L6WCD Series "The Hero" LED Driver
L6WCD050S115PS
L6WCD Series "The Hero" LED Driver L6WCD050S115PS
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L6WCD050S115PS
Product Name L6WCD Series "The Hero" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Class P, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details