Autec Power Inc. L7WVD Series “The Savant” LED Driver L7WVD100S024SS-20

Description
"The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL listed, IP20 and an output voltage of 24 volts. You can also dim this unit with 0-10v dimming features.
Datasheet
Description
"The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL listed, IP20 and an output voltage of 24 volts. You can also dim this unit with 0-10v dimming features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L7WVD Series “The Savant” LED Driver - L7WVD100S024SS-20 - Autec Power Inc.
Frisco, TX, United States
L7WVD Series “The Savant” LED Driver
L7WVD100S024SS-20
L7WVD Series “The Savant” LED Driver L7WVD100S024SS-20
"The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL listed, IP20 and an output voltage of 24 volts. You can also dim this unit with 0-10v dimming features.

"The Savant" an indoor and outdoor metal cased constant voltage LED driver. This unit comes with a input voltage of 120-277Vac and output range of 4100Ma. It is also UL listed, IP20 and an output voltage of 24 volts. You can also dim this unit with 0-10v dimming features.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L7WVD100S024SS-20
Product Name L7WVD Series “The Savant” LED Driver
Type Lighting Inverter
Applications Indoor
Regulatory Compliance UL Listed
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details