Autec Power Inc. L6WCD Series "The Hero" LED Driver L6WCD060S135PS

Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet
Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L6WCD Series
Frisco, TX, United States
L6WCD Series "The Hero" LED Driver
L6WCD060S135PS
L6WCD Series "The Hero" LED Driver L6WCD060S135PS
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L6WCD060S135PS
Product Name L6WCD Series "The Hero" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Class P, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
MIL-PRF-38534 Screening -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications MIL-PRF-38534 Screening
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details