Autec Power Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| "The Anchor" a versatile 100-240Vac interchangeable blade AC adapter is great for many different applications. From consumer electronics to office, industrial and medical equipment you can count on this level... | |
| “The Crush” (WM-USBC Series) is a Wall-Mount Power Adapter with models in Power Ratings of 5W, 45W, 60W, 65W, 87W, 100W and 140W. Its main feature being a USB-C Output... | |
| “The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a... | |
| Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It... | |
| Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac... | |
| Browse our various accessories that pair with Autec LED Drivers. We have a variety of programming wands, remotes and Bluetooth modules. Under product data sheets are the related documents and... | |
| The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in... | |
| The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings... | |
| The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W,... | |
| The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available... | |
| The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power... | |
| The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and... | |
| The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output... | |
| The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and... |
| << Prev | Next >> |