Autec Power Inc. L6WCD Series "The Hero" LED Driver L6WCD030S080PS

Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet
Description
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L6WCD Series
Frisco, TX, United States
L6WCD Series "The Hero" LED Driver
L6WCD030S080PS
L6WCD Series "The Hero" LED Driver L6WCD030S080PS
“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L6WCD030S080PS
Product Name L6WCD Series "The Hero" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor Dry, Damp, & Wet Locations
Regulatory Compliance UL Class P, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1kVA, IP66-Rated, Convection Cooled Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3-HSA (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Microprocessor controlled high frequency PWM technology
Applications Transportation, heavy industry, mining, military, marine, telecom, and oil and gas applications
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details