Autec Power Inc. L9ACD Series "The Panther" LED Driver L9ACD030S082SS

Description
The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output current of 200-820mA, the Panther is a unit designed to run with an efficiency of up to 80%. With a Bottom wiring design, the Panther is suited for applications that are designed for fixtures that require lead wires coming from the bottom of the LED Driver. Depending on the conditions in which it is run, the Panther is covered by a 3-year warranty. This UL Listed LED Driver has a High Dimmer Comparability with flicker free dimming.
Datasheet
Description
The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output current of 200-820mA, the Panther is a unit designed to run with an efficiency of up to 80%. With a Bottom wiring design, the Panther is suited for applications that are designed for fixtures that require lead wires coming from the bottom of the LED Driver. Depending on the conditions in which it is run, the Panther is covered by a 3-year warranty. This UL Listed LED Driver has a High Dimmer Comparability with flicker free dimming.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L9ACD Series
Frisco, TX, United States
L9ACD Series "The Panther" LED Driver
L9ACD030S082SS
L9ACD Series "The Panther" LED Driver L9ACD030S082SS
The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output current of 200-820mA, the Panther is a unit designed to run with an efficiency of up to 80%. With a Bottom wiring design, the Panther is suited for applications that are designed for fixtures that require lead wires coming from the bottom of the LED Driver. Depending on the conditions in which it is run, the Panther is covered by a 3-year warranty. This UL Listed LED Driver has a High Dimmer Comparability with flicker free dimming.

The Panther is a Constant Current LED Driver that is ready to power your outdoor system. Featuring a power rating of 8-30W, an input voltage of 347Vac and an output current of 200-820mA, the Panther is a unit designed to run with an efficiency of up to 80%. With a Bottom wiring design, the Panther is suited for applications that are designed for fixtures that require lead wires coming from the bottom of the LED Driver. Depending on the conditions in which it is run, the Panther is covered by a 3-year warranty. This UL Listed LED Driver has a High Dimmer Comparability with flicker free dimming.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number L9ACD030S082SS
Product Name L9ACD Series "The Panther" LED Driver
Type Lighting Inverter
Applications Indoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details