DigiKey Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 36
Product Name Notes
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Modular Cable

<< Prev Next >>