Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m)
PATCH CORD, RJ45 PLUG, CAT6, 4PAIR, 3FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Features
Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine
Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations
Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling
Built with improved strain relief and a flexible boot for optimum protection in high-density installations
Wrap-around label on each cord for easier product identification and length sorting
Available in a Wide Variety of Standard Colors and Lengths
CABLE MOD 8P8C PLUG TO PLUG 10'
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BEL1448-10-ND | 63R3008 | 70038499 | C601106010 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45 Plug, Cat6, 4Pair, 3Ft; Lan Category Belden | Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Blue | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | LAN / Ethernet | ||
| Cable Type | Cat 6 | Cat 6 | Cat 6 | |
| Cable Length | 10 ft (30.48 dm) | 9.84 ft (30 dm) | 10 ft (30.48 dm) | 10 ft (30.48 dm) |