Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C601104004

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL27379-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL27379-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL27379-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Patchcord Bcat6+ Cmr Yel 4Ft Belden - 63R2984 - Newark, An Avnet Company
Chicago, IL, United States
Patchcord Bcat6+ Cmr Yel 4Ft Belden
63R2984
Patchcord Bcat6+ Cmr Yel 4Ft Belden 63R2984
PATCHCORD BCAT6+ CMR YEL 4FT

PATCHCORD BCAT6+ CMR YEL 4FT

Supplier's Site
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Yellow - 70038492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Yellow
70038492
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Yellow 70038492
Features Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling Built with improved strain relief and a flexible boot for optimum protection in high-density installations Wrap-around label on each cord for easier product identification and length sorting Available in a Wide Variety of Standard Colors and Lengths

Features


Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine


Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations


Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling


Built with improved strain relief and a flexible boot for optimum protection in high-density installations


Wrap-around label on each cord for easier product identification and length sorting


Available in a Wide Variety of Standard Colors and Lengths

Supplier's Site
Cable Assemblies - Modular Cables - C601104004 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
C601104004
Cable Assemblies - Modular Cables C601104004
PATCHCORD BCAT6+ CMR YEL 4FT

PATCHCORD BCAT6+ CMR YEL 4FT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL27379-ND 63R2984 70038492 C601104004
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patchcord Bcat6+ Cmr Yel 4Ft Belden Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Yellow Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 6 Cat 6
Cable Shielding No Shielding
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6162-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers