PATCHCORD BCAT6+ CMR YEL 2FT
Features
Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine
Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations
Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling
Built with improved strain relief and a flexible boot for optimum protection in high-density installations
Wrap-around label on each cord for easier product identification and length sorting
Available in a Wide Variety of Standard Colors and Lengths
PATCHCORD BCAT6+ CMR YEL 2FT
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BEL27366-ND | 63R2982 | 70038486 | C601104002 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patchcord Bcat6+ Cmr Yel 2Ft Belden | Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Yellow | Cable Assemblies - Modular Cables |
| Application | LAN / Ethernet | |||
| Cable Type | Cat 6 | Cat 6 | ||
| Cable Shielding | No Shielding | |||
| Cable Length | 1.97 ft (6 dm) | 2 ft (6.1 dm) |