DigiKey Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| 50FT RJ-45 (MALE) TO RJ-45 (MALE | |
| 5FT BLUE CAT 6 PVC ETHERNET CABL | |
| 5FT RJ-45 (MALE) TO RJ-45 (MALE) | |
| C502100036 | |
| C502100049 | |
| C502100056 | |
| C502100082 | |
| C502100102 | |
| ETHERLINE ETHERNET 2PR CAT 5E CO | |
| ETHERLINE ETHERNET 4PR CAT 5E CO | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm) | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded | |
| Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) | |
| Modular Cable | |
| PATCHCORD BCAT5E CMP BLK 30FT | |
| PATCHCORD BCAT5E CMP BLU 12FT |
| << Prev | Next >> |