Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C601106007

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL1447-7-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL1447-7-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL1447-7-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)

Buy Now Datasheet
Cable Assemblies - Modular Cables - C601106007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
C601106007
Cable Assemblies - Modular Cables C601106007
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Belden - 63R3005 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Belden
63R3005
Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Belden 63R3005
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 7FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Blue - 70038493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Blue
70038493
Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Blue 70038493
Features Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling Built with improved strain relief and a flexible boot for optimum protection in high-density installations Wrap-around label on each cord for easier product identification and length sorting Available in a Wide Variety of Standard Colors and Lengths

Features


Cat 6 Modular Cord made with Belden's patented Bonded-Pair cable for exceptional structural stability and electrical performance in environments where frequent moves, adds, and changes are routine


Made with small diameter Bonded-Pair cable for greater flexibility and higher density installations


Solid conductors improve attenuation and are needed in long patch cords and pigtails to eliminate the need for cable derating in open-office cabling


Built with improved strain relief and a flexible boot for optimum protection in high-density installations


Wrap-around label on each cord for easier product identification and length sorting


Available in a Wide Variety of Standard Colors and Lengths

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BEL1447-7-ND C601106007 63R3005 70038493
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Patch Cord, Rj45 Plug-Plug, Cat6, 7Ft; Lan Category Belden Category 6 Patch Cord; 24 AWG Solid; Bonded Pair; CMR; Blue
Application LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6 Cat 6
Cable Length 7 ft (21.34 dm) 7 ft (21.34 dm) 6.89 ft (21 dm) 7 ft (21.34 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details