Belden Inc. Modular Cables - C601109014A06 C601109014A06

Description
Manufacturer: Belden Inc. Win Source Part Number: 876520-C601109014A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 876520-C601109014A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Cables - C601109014A06 - 876520-C601109014A06 - Win Source Electronics
Laguna Hills, CA, United States
Modular Cables - C601109014A06
876520-C601109014A06
Modular Cables - C601109014A06 876520-C601109014A06
Manufacturer: Belden Inc. Win Source Part Number: 876520-C601109014A06 Series: * Features: Modular Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.1000

Manufacturer: Belden Inc.
Win Source Part Number: 876520-C601109014A06
Series: *
Features: Modular Cable
Package: Bulk
Categories: Cable Assemblies
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - BEL11011-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL11011-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL11011-ND
Modular Cable

Modular Cable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 876520-C601109014A06 BEL11011-ND
Product Name Modular Cables - C601109014A06 Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers