Belden Inc. Cable Assemblies - CAT6+ Modular Cord, 10ft (3.0 m) C601108010

Description
CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m)
Request a Quote Datasheet
Description
CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - CAT6+ Modular Cord, 10ft (3.0 m) - C601108010 - Belden Inc.
St. Louis, MO, United States
Cable Assemblies - CAT6+ Modular Cord, 10ft (3.0 m)
C601108010
Cable Assemblies - CAT6+ Modular Cord, 10ft (3.0 m) C601108010
CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m)

CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m)

Supplier's Site Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - BEL26908-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL26908-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL26908-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m) Unshielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Belden - 63R3034 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Belden
63R3034
Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Belden 63R3034
PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, CAT6, 10FT; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - C601108010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
C601108010
Cable Assemblies - Modular Cables C601108010
PATCHCORD BCAT6+ CMR GRY 10FT

PATCHCORD BCAT6+ CMR GRY 10FT

Supplier's Site

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number C601108010 BEL26908-ND 63R3034 C601108010
Product Name Cable Assemblies - CAT6+ Modular Cord, 10ft (3.0 m) Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Plug, Cat6, 10Ft; Lan Category Belden Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking; Power Cable LAN / Ethernet LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 6 Cat 6
Rated Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details