Win Source Part Number: 1029461-R1Z-2405
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R1Z (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 33
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 22.8V
Voltage - Input (Max): 25.2V
Voltage - Output 1: 5V
Efficiency: 60%
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm)
Alternative Parts (Cross-Reference): MTC1S2405MC-R7; RW2-2405S/SMD; MTU2S2405MC; RTS-2405/P; MTC1S2412MC-R7; RW2-2405S/H2/SMD1001
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10014343,945-1390-5,
The R1Z series DC/DC converter has been designed for isolating or converting DC power rails where an SMD format with regulated output is required, although it is no larger than a standard unregulated SMD converter.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1029461-R1Z-2405 | R1Z-2405 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |