Win Source Part Number: 1087159-R2D-0524
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R2D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 33
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 24V
Voltage - Output 2: -24V
Efficiency: 85%
Package / Case: 10-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.60" L x 0.42" W x 0.35" H (15.2mm x 10.7mm x 9.0mm)
Alternative Parts (Cross-Reference): R2D-0524/P; R1D-0512; TES 1-0522; R1D-0515; DCV010512DP-U/700; TES 1-122210901226; R2D0524;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-1759-5,R2D-0524-
The R2S and R2D converters are of the enclosed open frame type, meaning that they are unpotted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating range of -40°C ~ +100°C without derating and optional continuous short circuit protection. In addition to two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1087159-R2D-0524 | R2D-0524 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | Other; Tube |