The R1Z-3.315/H is a 1W SMD DC/DC converter with a 3.3V input and 15V output, featuring 2kVDC/1s isolation as indicated by the "/H" suffix. It provides regulated output with ±2% accuracy, operates at up to 65% efficiency at full load, and supports a maximum capacitive load of 470µF. The converter includes toroidal magnetics, complies with UL94 V-0 for package material, and is certified to UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1, and EN55032 standards. It is supplied in tube packaging and operates with a minimum load of 10%. No continuous short circuit protection is included.
1W DC/DC-Converter 'ECONOLINE' SMD 2kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R1Z-3.315/H |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |