RECOM Power, Inc. DC to DC Converter R24P215S/X2

Description
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved isolation is required. The /X2 version has an input/ output clearance of more than 9mm.
Request a Quote Datasheet
Description
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved isolation is required. The /X2 version has an input/ output clearance of more than 9mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R24P215S/X2 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R24P215S/X2
DC to DC Converter R24P215S/X2
The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved isolation is required. The /X2 version has an input/ output clearance of more than 9mm.

The RxxP2xxS_D Series of DC/DC Converters are fcertified to UL/CSA-60950 and UL/CSA 60601. This makes them ideal for medical and safety applications where approved isolation is required. The /X2 version has an input/ output clearance of more than 9mm.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1339614-R24P215S/X2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339614-R24P215S/X2
Power Supplies - Board Mount - DC DC Converters 1339614-R24P215S/X2
Win Source Part Number: 1339614-R24P215S/X2 Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE RxxP2xx (2W) Type: Isolated Module Package: Tube Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm) Applications: ITE (Commercial) , Medical Standard Package: 25 Power (Watts): 2 W Voltage - Isolation: 6.4 kV Number of Outputs: 1 Current - Output (Max): 132mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 80% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: R24P215 California Prop 65: Warning Information

Win Source Part Number: 1339614-R24P215S/X2
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RxxP2xx (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.77" L x 0.39" W x 0.49" H (19.5mm x 9.8mm x 12.5mm)
Applications: ITE (Commercial) , Medical
Standard Package: 25
Power (Watts): 2 W
Voltage - Isolation: 6.4 kV
Number of Outputs: 1
Current - Output (Max): 132mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: R24P215
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number R24P215S/X2 1339614-R24P215S/X2
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 15 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1228133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details