RECOM Power, Inc. DC-DC Converters R24P06S

Description
Recom R24P06S DC/DC Converter
Request a Quote Datasheet
Description
Recom R24P06S DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1655086 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1655086
DC-DC Converters 1655086
Recom R24P06S DC/DC Converter

Recom R24P06S DC/DC Converter

Supplier's Site
DC-DC Converters - 1654977 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1654977
DC-DC Converters 1654977
Recom R24P06S DC/DC Converter

Recom R24P06S DC/DC Converter

Supplier's Site
DC to DC Converter - R24P06S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R24P06S
DC to DC Converter R24P06S
High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.

High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate dielectric breakdown. Typically, a safe DC/DC isolation voltage should be at least twice the working voltage, but the high ambient temperature and fast switching edges generated by these high-power transistors cause additional stress to the insulation barrier. Therefore, the internal transformer design of these converters uses a pot-core to physically separate the input and output windings providing up to 6.4kVDC isolation to ensure that the isolation barrier stands up to even the harshest operating conditions. Despite the high isolation grade, they still fit into an industry standard SIP7 case, thus saving valuable space on the circuit board. These converters feature a low isolation capacitance (<10pF). They are IEC/EN-60950-1 certified and fully compliant to RoHS2 and REACH.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1655086 R24P06S
Product Name DC-DC Converters DC to DC Converter
Package Type Other; Sip7
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details