The R1Z-1512/HP is a 1W SMD DC/DC converter with a 15V input and 12V output, featuring 2kVDC/1s isolation and continuous short circuit protection. It uses toroidal magnetics and meets UL94 V-0 package material requirements. The converter complies with UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1, and EN55032 standards. Output regulation is within ±2% max, with a maximum capacitive load of 680µF. The device is packaged in tube format and operates with 63% efficiency at full load and 25°C ambient temperature.
1W DC/DC-Converter 'ECONOLINE' SMD 2kV reg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R1Z-1512/HP |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |