The R24C2T25 series 2W isolated DC/DC converter is a versatile solution for isolated gate bias voltages, particularly for IGBTs and Si and SiC MOSFETs. This compact converter features programmable asymmetrical output voltages, ensuring precise control and performance optimization for power electronics applications. It offers superior reliability with high 3kVAC/1min isolation and remarkable stability even at 125 C (0.5W). The ultra-low isolation capacitance, less than 3.5pF, ensures minimal noise propagation across the isolation barrier. These exceptional features are packaged in a compact 7.5 x 12.83mm SMD form factor, making it an ideal choice for all isolated gate bias voltage needs.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R24C2T25-CT |
| Product Name | DC to DC Converter |
| Output Voltage | 25 volts |