DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
400
450
500
550
600
650
680
690
700
710
720
730
736
737
738
739
740
741
742
743
744
745
746
747
748
750
760
764
| Product Name | Notes |
|---|---|
| 233.25MHz XO (Standard) LVDS Oscillator 2.5V 6-SMD, No Lead Exposed Pad | |
| 233.333MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 256MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 266.666MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 300MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 300MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 500MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 512MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 512MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 622.08MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| 640MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead Exposed Pad | |
| 640MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad | |
| MEMS OSC XO 100MHZ HCSL | |
| MEMS OSC XO 100MHZ LVDS | |
| MEMS OSC XO 100MHZ LVPECL | |
| MEMS OSC XO 125.000000 MHZ LVDS | |
| MEMS OSC XO 125MHZ HCSL | |
| MEMS OSC XO 125MHZ LVDS | |
| MEMS OSC XO 125MHZ LVPECL | |
| MEMS OSC XO 156.250000 MHZ LVPEC | |
| MEMS OSC XO 156.25MHZ HCSL | |
| MEMS OSC XO 156.25MHZ LVDS | |
| MEMS OSC XO 156.25MHZ LVPECL | |
| MEMS OSC XO 161.132813MHZ HCSL | |
| MEMS OSC XO 161.132813MHZ LVDS | |
| MEMS OSC XO 161.132813MHZ LVPECL | |
| MEMS OSC XO 212.5MHZ HCSL | |
| MEMS OSC XO 212.5MHZ LVDS | |
| MEMS OSC XO 212.5MHZ LVPECL | |
| MEMS OSC XO 25.000000 MHZ LVDS | |
| MEMS OSC XO 25.000000 MHZ LVPECL | |
| MEMS OSC XO 25MHZ HCSL | |
| MEMS OSC XO 25MHZ LVDS | |
| MEMS OSC XO 25MHZ LVPECL | |
| MEMS OSC XO 266.0000MHZ LVDS | |
| MEMS OSC XO 312.5MHZ HCSL | |
| MEMS OSC XO 312.5MHZ LVDS | |
| MEMS OSC XO 312.5MHZ LVPECL | |
| MEMS OSC XO 322.265625MHZ HCSL | |
| MEMS OSC XO 322.265625MHZ LVDS | |
| MEMS OSC XO 322.265625MHZ LVPECL | |
| MEMS OSC XO 333.33MHZ HCSL | |
| MEMS OSC XO 333.33MHZ LVDS | |
| MEMS OSC XO 333.33MHZ LVPECL | |
| MEMS OSC XO 50MHZ HCSL | |
| MEMS OSC XO 50MHZ LVDS | |
| MEMS OSC XO 50MHZ LVPECL | |
| MEMS OSC XO 625.0000MHZ LVDS SMD | |
| MEMS OSC XO 644.53125MHZ HCSL | |
| MEMS OSC XO 644.53125MHZ LVDS | |
| MEMS OSC XO 644.53125MHZ LVPECL | |
| MEMS OSC XO 74.250000MHZ LVDS |
| << Prev | Next >> |