The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², it operates over temperature ranges up to -40°C to 105°C with frequency stability as tight as ±10 ppm. The device integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against environmental stress.
1 to 220 MHz, Ultra-low Jitter Differential XO
26MHz XO (Standard) LVDS Oscillator 3.3V 6-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9366AC-2B1-33N26.000000 | 1473-SIT9366AC-2B1-33N26.000000-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 26 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |