220 to 725 MHz, Ultra-low Jitter Differential XO
644.531MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9367AC-2B2-25E644.531250 | 1473-SIT9367AC-2B2-25E644.531250-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 6-SMD, No Lead |
| Frequency | 645 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |