The SIT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with HCSL limited to 500 MHz. The device offers frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and integrates on-chip regulators to suppress power supply noise. The part number SIT9367AI-1E1-33E322
220 to 725 MHz, Ultra-low Jitter Differential XO
322.265625MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead Exposed Pad
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9367AI-1E1-33E322.265625 | 1473-SIT9367AI-1E1-33E322.265625-ND |
| Product Name | Differential Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency | 322 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |