SiTime Corporation Differential Oscillators SIT9367AI-1B2-33E350.000000

Description
220 to 725 MHz, Ultra-low Jitter Differential XO
Request a Quote
Description
220 to 725 MHz, Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, Low-swing LVPECL, and HCSL (up to 500 MHz) output signaling with 0.1 ps RMS phase jitter. The device offers frequency stability as low as ±10 ppm and operates across a temperature range of -40°C to 105°C. It is housed in a 3.2 x 2.5 mm² package with a 3.3 V supply and includes an output enable feature. On-chip regulators eliminate the need for an external LDO.

Datasheet Summary
Powered by GS/AI

The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, Low-swing LVPECL, and HCSL (up to 500 MHz) output signaling with 0.1 ps RMS phase jitter. The device offers frequency stability as low as ±10 ppm and operates across a temperature range of -40°C to 105°C. It is housed in a 3.2 x 2.5 mm² package with a 3.3 V supply and includes an output enable feature. On-chip regulators eliminate the need for an external LDO.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9367AI-1B2-33E350.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9367AI-1B2-33E350.000000
Differential Oscillators SIT9367AI-1B2-33E350.000000
220 to 725 MHz, Ultra-low Jitter Differential XO

220 to 725 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet
Oscillators - 1473-SIT9367AI-1B2-33E350.000000-ND - DigiKey
Thief River Falls, MN, United States
350MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

350MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT9367AI-1B2-33E350.000000 1473-SIT9367AI-1B2-33E350.000000-ND
Product Name Differential Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 6-SMD, No Lead
Frequency 350 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.60E-5 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details