SiTime Corporation Differential Oscillators SIT9366AI-2C1-25E144.000000

Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote Datasheet
Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9366AI-2C1-25E144.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9366AI-2C1-25E144.000000
Differential Oscillators SIT9366AI-2C1-25E144.000000
1 to 220 MHz, Ultra-low Jitter Differential XO

1 to 220 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet
Oscillators - 1473-SIT9366AI-2C1-25E144.000000-ND - DigiKey
Thief River Falls, MN, United States
144MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead Exposed Pad

144MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT9366AI-2C1-25E144.000000 1473-SIT9366AI-2C1-25E144.000000-ND
Product Name Differential Oscillators Oscillators
Package / Form Factor 5.0x3.2 Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency 144 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details