SiTime Corporation Differential Oscillators SIT9366AI-2B3-25E40.000000

Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and achieves 0.1 ps RMS phase jitter for Ethernet applications. Integrated on-chip regulators eliminate the need for an external LDO.

Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm, operates over a temperature range of -40°C to 105°C, and achieves 0.1 ps RMS phase jitter for Ethernet applications. Integrated on-chip regulators eliminate the need for an external LDO.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9366AI-2B3-25E40.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9366AI-2B3-25E40.000000
Differential Oscillators SIT9366AI-2B3-25E40.000000
1 to 220 MHz, Ultra-low Jitter Differential XO

1 to 220 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet
Oscillators - 1473-SIT9366AI-2B3-25E40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

40MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT9366AI-2B3-25E40.000000 1473-SIT9366AI-2B3-25E40.000000-ND
Product Name Differential Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 6-SMD, No Lead
Frequency 40 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details