Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 552AE000206DGR

Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 552AE000206DGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552AE000206DGR-ND
Pin Configurable/Selectable Oscillators 552AE000206DGR-ND
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 552AE000206DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552AE000206DGR
Oscillator VCXO 552AE000206DGR
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 552AE000206DGR-ND 552AE000206DGR
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillator Crystal - 510ABA200M000BAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details