Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 552AC000060DGR

Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 552AC000060DGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552AC000060DGR-ND
Pin Configurable/Selectable Oscillators 552AC000060DGR-ND
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 552AC000060DGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552AC000060DGR
Oscillator VCXO 552AC000060DGR
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 552AC000060DGR-ND 552AC000060DGR
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ACA20M0000CAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers