LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Win Source Part Number: 1380936-552AC000005D
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta
Series: Si552
Type: VCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Function: Enable/Disable
Output: LVPECL
Height: 0.071" (1.80mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 130mA
Current - Supply (Disable) (Max): 75 mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 161.13281MHz
Frequency - Output 2: 155.52MHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 552AC
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
XTAL OSC VCXO 3.3V 6SMD
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 552AC000005DG-ND | 552AC000005DG | 1380936-552AC000005DG | 552AC000005DG |
| Product Name | Pin Configurable/Selectable Oscillators | Oscillator VCXO | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO | VCXO; VCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | 6-SMD, No Lead | ||
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |