Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 552AC000061DG

Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 552AC000061DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
552AC000061DG-ND
Pin Configurable/Selectable Oscillators 552AC000061DG-ND
LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVPECL VCXO Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator VCXO - 552AC000061DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator VCXO
552AC000061DG
Oscillator VCXO 552AC000061DG
The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

The Si552 is a Dual frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 552AC000061DG-ND 552AC000061DG
Product Name Pin Configurable/Selectable Oscillators Oscillator VCXO
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details