Texas Instruments High-Performance Analog Flip Flops SN74LVC2G74DCT3

Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LVC2G74DCT3DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G74DCT3CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G74DCT3TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCT3
896769-SN74LVC2G74DCT3
Logic - Logic - Flip Flops - SN74LVC2G74DCT3 896769-SN74LVC2G74DCT3
Manufacturer: Texas Instruments Win Source Part Number: 896769-SN74LVC2G74DC T3 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC2G74 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVC2G74DCT3T R, 296-SN74LVC2G74DCT3D KR, 296-SN74LVC2G74DCT3C T

Manufacturer: Texas Instruments
Win Source Part Number: 896769-SN74LVC2G74DCT3
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G74
Categories: Integrated Circuits (ICs)
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74LVC2G74DCT3TR, 296-SN74LVC2G74DCT3DKR, 296-SN74LVC2G74DCT3CT

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCT3
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCT3
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site
Logic - Flip Flops - SN74LVC2G74DCT3 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCT3
Logic - Flip Flops SN74LVC2G74DCT3
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC2G74DCT3
Logic ICs >> Flip Flops SN74LVC2G74DCT3
1.65V~5.5V D-Type 140MHz 10uA 6.1ns@5V,50pF SSOP-8-2.8mm Flip Flops ROHS

1.65V~5.5V D-Type 140MHz 10uA 6.1ns@5V,50pF SSOP-8-2.8mm Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74LVC2G74DCT3DKR-ND 896769-SN74LVC2G74DCT3 SN74LVC2G74DCT3 SN74LVC2G74DCT3 SN74LVC2G74DCT3 SN74LVC2G74DCT3
Product Name Flip Flops Logic - Logic - Flip Flops - SN74LVC2G74DCT3 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 6.1 ns 6.1 ns
Low-level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F379DC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP16
Logic Family TTL
View Details
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details