Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin SOP package, operating from 0°C to 70°C, with Schmitt-trigger buffered clock inputs and output control to enable high-impedance state without affecting internal data retention.
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254979-SN74LS374NSR
Series: 74LS
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 5V, 45pF
Current - Quiescent: 40mA
Family Name: SN74LS374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74LS374MELG; SN74LS374M; SN74LS374MEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D-Type SOIC-20-208mil Flip Flops ROHS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
IC FF D-TYPE SNGL 8BIT 20SO
IC FF D-TYPE SNGL 8BIT 20SO
| Texas Instruments | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS374NSR | 296-26513-6-ND | 1254979-SN74LS374NSR | SN74LS374NSR | SN74LS374NSR | SN74LS374NSR | SN74LS374NSR |
| Product Name | SN74LS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LS374NSR | Logic ICs >> Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | ||||
| Propagation Delay | 28 ns | 28 ns | 28 ns | ||||
| fMAX | 35 MHz | 50 MHz | 50 MHz | ||||
| Operating Current | 40 mA |