"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 887438-NLV17SZ74USG
Series: Automotive, AEC-Q100, 17SZ
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV17SZ74
Categories: Integrated Circuits (ICs)
Case / Package: US8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV17SZ74USGOSCT, NLV17SZ74USGOSTR, NLV17SZ74USG-ND, NLV17SZ74USGOSDKR
IC FF D-TYPE SNGL 1BIT US8
IC FF D-TYPE SNGL 1BIT US8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
D FLIP FLOP, AEC-Q100, 2.6NS, US8-8; Logic Family / Base Number:NL17SZ74; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:250MHz; Output Current:-; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
D FLIP FLOP, AEC-Q100, 2.6NS, US8-8; Logic Family / Base Number:NL17SZ74; Flip-Flop Type:D; Propagation Delay:2.6ns; Frequency:250MHz; Output Current:-; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
1.65V~5.5V 200MHz 5ns@5V,50pF D-Type 1 1 1uA VFSOP-8-2.3mm Flip Flops ROHS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NLV17SZ74USGOSTR-ND | 887438-NLV17SZ74USG | NLV17SZ74USG | NLV17SZ74USG | NLV17SZ74USG | 42AC1811 | NLV17SZ74USG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NLV17SZ74USG | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | D Flip Flop, Aec-Q100, 2.6Ns, Us8-8; Logic Family / Base Number Onsemi | Logic ICs >> Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | ||||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V~5.5V | ||||
| Propagation Delay | 5 ns | 2.6 ns | 5 ns | ||||
| Low-level Output Current (Sink) | 32 mA | 32 mA |