The SN74HC74D is a dual D-type positive-edge-trigge
Dual D-Type Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 082318-SN74HC74D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Thermal Management, Sensing & Instrumentation, Imaging, Video & Vision
IC FF D-TYPE DUAL 1BIT 14SOIC
2V~6V 60MHz 15ns@6V,50pF D-Type 1 2 4uA SOIC-14 Flip Flops ROHS
IC, D-TYPE FLIP-FLOP, SMD, 74HC74; Logic Family / Base Number:74HC74; Flip-Flop Type:D; Propagation Delay:15ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC74D | 296-1204-5-ND | 082318-SN74HC74D | SN74HC74D | SN74HC74D | 83AH8393 | SN74HC74D |
| Product Name | SN74HC74 Dual D-Type Positive-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74HC74D | Integrated Circuits (ICs) - Logic - Flip Flops | Logic ICs >> Flip Flops | Ic, D-Type Flip-Flop, Smd, 74Hc74; Logic Family / Base Number Texas Instruments | Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2 V ~ 6 V | 2V~6V | 2V ~ 6V | ||
| Propagation Delay | 37 ns | 15 ns | 15 ns | 15 ns | 15 ns | ||
| fMAX | 28 MHz | 60 MHz | 60 MHz | 29 MHz | |||
| Operating Current | 0.0400 mA |