HUAGAO SEMICONDUCTOR CO., LTD.
CD40106BE -- LOGIC ICS >> FLIP FLOPS
Huagao Semiconductor Co., Ltd.
Logic ICs >> Flip Flops
CD40106BE
Description
DIP-14 Flip Flops ROHS
Datasheet
Description
DIP-14 Flip Flops ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD40106BE |
|
Product Name
|
Logic ICs >> Flip Flops |
|
Package Type
|
DIP
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics
3-State
Propagation Delay
7.7 ns
View Details
Propagation Delay
14 ns
fMAX
82 MHz
Package Type
SOIC; SOIC
View Details
fMAX
200 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details