WUXI i-CORE Electronics Co., Ltd Logic ICs >> Flip Flops CD4013SA.TR

Description
3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS
Datasheet
Description
3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD4013SA.TR
Logic ICs >> Flip Flops CD4013SA.TR
3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS

3V~15V D-Type 24MHz 90ns@15V,50pF 4uA SOP-14 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops
Product Number CD4013SA.TR
Product Name Logic ICs >> Flip Flops
Flip-Flop Type D
Supply Voltage 3V~15V
Output Characteristics 互补型
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DW - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HC574PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 74ACQ374PC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details