Texas Instruments SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574N

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74HC574N - Texas Instruments
Dallas, TX, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74HC574N
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74HC574N
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1598-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1598-5-ND
Flip Flops 296-1598-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC574N
006909-SN74HC574N
Logic - Logic - Flip Flops - SN74HC574N 006909-SN74HC574N
Manufacturer: Texas Instruments Win Source Part Number: 006909-SN74HC574N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 46ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 3pF Family Name: SN74HC574 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 36MHz Alternative Parts (Cross-Reference): MM74HC574NX; MM74HC574N_NL; MM74HC574N; MM74HC574NX_NL; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 006909-SN74HC574N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 46ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Family Name: SN74HC574
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 36MHz
Alternative Parts (Cross-Reference): MM74HC574NX; MM74HC574N_NL; MM74HC574N; MM74HC574NX_NL;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
 - SN74HC574N - Rochester Electronics
Newburyport, MA, United States
SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs

Supplier's Site Datasheet
Flip Flop ICs - 6195889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6195889
Flip Flop ICs 6195889
Octal 3state D flipflop,SN74HC574N DIP20

Octal 3state D flipflop,SN74HC574N DIP20

Supplier's Site
Flip Flop ICs - 1025580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1025580
Flip Flop ICs 1025580
Octal 3state D flipflop,SN74HC574N DIP20

Octal 3state D flipflop,SN74HC574N DIP20

Supplier's Site
Flip Flop ICs - 6195889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6195889P
Flip Flop ICs 6195889P
Octal 3state D flipflop,SN74HC574N DIP20

Octal 3state D flipflop,SN74HC574N DIP20

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC574N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC574N
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC574N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
D-Type Flip-Flop, 74Hc574, Dip20; Logic Family / Base Number Texas Instruments - 26AJ9419 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip-Flop, 74Hc574, Dip20; Logic Family / Base Number Texas Instruments
26AJ9419
D-Type Flip-Flop, 74Hc574, Dip20; Logic Family / Base Number Texas Instruments 26AJ9419
D-TYPE FLIP-FLOP, 74HC574, DIP20; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:31ns; Frequency:40MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D-TYPE FLIP-FLOP, 74HC574, DIP20; Logic Family / Base Number:74HC574; Flip-Flop Type:D; Propagation Delay:31ns; Frequency:40MHz; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74HC574N
Logic ICs >> Flip Flops SN74HC574N
2V~6V 36MHz 46ns@6V,150pF D-Type 8 1 8uA DIP-20 Flip Flops ROHS

2V~6V 36MHz 46ns@6V,150pF D-Type 8 1 8uA DIP-20 Flip Flops ROHS

Supplier's Site Datasheet
Flip Flops - SN74HC574N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC574N
Flip Flops SN74HC574N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC574N 296-1598-5-ND 006909-SN74HC574N SN74HC574N 6195889 6195889P SN74HC574N 26AJ9419 SN74HC574N SN74HC574N
Product Name SN74HC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74HC574N Flip Flop ICs Flip Flop ICs Integrated Circuits (ICs) - Logic - Flip Flops D-Type Flip-Flop, 74Hc574, Dip20; Logic Family / Base Number Texas Instruments Logic ICs >> Flip Flops Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V~6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State Single ended 3-State; 3 State Tri-State
Propagation Delay 38 ns 46 ns 46 ns 265 ns 31 ns 46 ns
fMAX 28 MHz 36 MHz 40 MHz 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601V2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details