Texas Instruments SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DBVR

Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear - SN74LVC1G175DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear
SN74LVC1G175DBVR
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DBVR
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Buy Now Datasheet
Flip Flops - 296-17617-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17617-2-ND
Flip Flops 296-17617-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Flip Flops - 296-17617-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17617-6-ND
Flip Flops 296-17617-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Flip Flops - 296-17617-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-17617-1-ND
Flip Flops 296-17617-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Flip Flop ICs - 2297029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297029
Flip Flop ICs 2297029
Flip Flop, SN74LVC1G175DBVR

Flip Flop, SN74LVC1G175DBVR

Supplier's Site
Flip Flop ICs - 2297030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297030
Flip Flop ICs 2297030
Flip Flop, SN74LVC1G175DBVR

Flip Flop, SN74LVC1G175DBVR

Supplier's Site
Flip Flop ICs - 2297030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2297030P
Flip Flop ICs 2297030P
Flip Flop, SN74LVC1G175DBVR

Flip Flop, SN74LVC1G175DBVR

Supplier's Site
Logic - Logic - Flip Flops - SN74LVC1G175DBVR - 082404-SN74LVC1G175DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G175DBVR
082404-SN74LVC1G175DBVR
Logic - Logic - Flip Flops - SN74LVC1G175DBVR 082404-SN74LVC1G175DBVR
Manufacturer: Texas Instruments Win Source Part Number: 082404-SN74LVC1G175D BVR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3pF Family Name: SN74LVC1G175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: SOT-23-6 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Alternative Parts (Cross-Reference): 74LVC1G175GV-Q100H; 74LVC1G175GV,125; 74LVC1G175GV; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082404-SN74LVC1G175DBVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3pF
Family Name: SN74LVC1G175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SOT-23-6
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Alternative Parts (Cross-Reference): 74LVC1G175GV-Q100H; 74LVC1G175GV,125; 74LVC1G175GV;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ic, D-Type Flip Flop, Sgl, 3.2Ns Sot23-6; Logic Family / Base Number Texas Instruments - 26AJ9506 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop, Sgl, 3.2Ns Sot23-6; Logic Family / Base Number Texas Instruments
26AJ9506
Ic, D-Type Flip Flop, Sgl, 3.2Ns Sot23-6; Logic Family / Base Number Texas Instruments 26AJ9506
IC, D-TYPE FLIP FLOP, SGL, 3.2NS SOT23-6; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; Trigger Type:Positive Edge; RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP, SGL, 3.2NS SOT23-6; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:3ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; Trigger Type:Positive Edge; RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74LVC1G175DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Logic - Flip Flops - SN74LVC1G175DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G175DBVR
Logic - Flip Flops SN74LVC1G175DBVR
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G175DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G175DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G175DBVR
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Flip Flops
SN74LVC1G175DBVR
Logic ICs >> Flip Flops SN74LVC1G175DBVR
1.65V~5.5V 175MHz 5ns@5V,50pF D-Type 1 1 10uA SOT-23-6 Flip Flops ROHS

1.65V~5.5V 175MHz 5ns@5V,50pF D-Type 1 1 10uA SOT-23-6 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G175DBVR 296-17617-2-ND 2297029 082404-SN74LVC1G175DBVR 26AJ9506 SN74LVC1G175DBVR SN74LVC1G175DBVR SN74LVC1G175DBVR SN74LVC1G175DBVR
Product Name SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear Flip Flops Flip Flop ICs Logic - Logic - Flip Flops - SN74LVC1G175DBVR Ic, D-Type Flip Flop, Sgl, 3.2Ns Sot23-6; Logic Family / Base Number Texas Instruments Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic ICs >> Flip Flops
Flip-Flop Type D D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V~5.5V
Propagation Delay 13.4 ns 5 ns 4 ns 3 ns 5 ns
fMAX 150 MHz 175 MHz 175 MHz 175 MHz 175 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 54F398DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-89525013A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details