WUXI i-CORE Electronics Co., Ltd Logic ICs >> Flip Flops CD4067TA24.TB

Description
3V~9V 30ns@9V,50pF TSSOP-24 Flip Flops ROHS
Datasheet
Description
3V~9V 30ns@9V,50pF TSSOP-24 Flip Flops ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Logic ICs >> Flip Flops
CD4067TA24.TB
Logic ICs >> Flip Flops CD4067TA24.TB
3V~9V 30ns@9V,50pF TSSOP-24 Flip Flops ROHS

3V~9V 30ns@9V,50pF TSSOP-24 Flip Flops ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Flip-Flops
Product Number CD4067TA24.TB
Product Name Logic ICs >> Flip Flops
Supply Voltage 3V~9V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT109D/S400J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type SOT109-1-16
View Details
Logic - Flip Flops - 54FCT574CTLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details